RS Components, Ltd. Plastic Rods 514467

Description
Black acetal rod stock,1m L 65mm dia
Request a Quote
Description
Black acetal rod stock,1m L 65mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514467
Plastic Rods 514467
Black acetal rod stock,1m L 65mm dia

Black acetal rod stock,1m L 65mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514467
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2035344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.0315 inch (0.8000 mm)
View Details
Plastic Sheets - 2820575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 2820648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details