RS Components, Ltd. Plastic Rods 770709

Description
Peek 450G rod stock,300mm L 25mm dia
Request a Quote
Description
Peek 450G rod stock,300mm L 25mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 770709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
770709
Plastic Rods 770709
Peek 450G rod stock,300mm L 25mm dia

Peek 450G rod stock,300mm L 25mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770709
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0787 inch (2 mm)
View Details
Plastic Sheets - 4383696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.97 inch (50 mm)
View Details
Rubber Sheets - 205469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0118 inch (0.3000 mm)
View Details
Plastic Rods - 2820654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details