RS Components, Ltd. AC Motors 1879880

Description
RS PRO AERV3T045R507LT01 AC Motor
Request a Quote
Description
RS PRO AERV3T045R507LT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1879880 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1879880
AC Motors 1879880
RS PRO AERV3T045R507LT01 AC Motor

RS PRO AERV3T045R507LT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1879880
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
AC Motors - 7736891 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 2052864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1430 rpm
View Details
AC Motors - 2299216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
View Details