RS Components, Ltd. AC Motors 2821626

Description
TEC Motors 15.023TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 15.023TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821626 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821626
AC Motors 2821626
TEC Motors 15.023TECCB35-IE3 AC Motor

TEC Motors 15.023TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821626
Product Name AC Motors
Output Power 20.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14.74 HP
Shaft Speed 2930 rpm
View Details
AC Motors - 4784005 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 59.3 In-lbs (68.37 kg-cm)
View Details
AC Motors - 2821674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.37 HP
Shaft Speed 1460 rpm
View Details
AC Motors - 7736876 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details