RS Components, Ltd. Castor Wheels 283593

Description
Steel wheel Ø60mm round groove
Request a Quote
Description
Steel wheel Ø60mm round groove
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 283593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
283593
Castor Wheels 283593
Steel wheel Ø60mm round groove

Steel wheel Ø60mm round groove

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 283593
Product Name Castor Wheels
Maximum Load 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2012910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details