RS Components, Ltd. Castor Wheels 1845856

Description
LAG 26002 Castor
Request a Quote
Description
LAG 26002 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1845856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1845856
Castor Wheels 1845856
LAG 26002 Castor

LAG 26002 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1845856
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details