RS Components, Ltd.
Belt Pulleys
183934
Description
PB PULLEY 8M-20MM 28T
Request a Quote
Email Supplier
Description
PB PULLEY 8M-20MM 28T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183934 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
28
|
|
Belt Width
|
20 mm (0.7874 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5.08mm
Material
Aluminum; Aluminium
Teeth
24
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
129 mm (5.08 inch)
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
25
View Details