RS Components, Ltd. Belt Pulleys 744520

Description
Timing pulley,28 teeth 6mm W 2.5mm pitch
Request a Quote
Description
Timing pulley,28 teeth 6mm W 2.5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744520
Belt Pulleys 744520
Timing pulley,28 teeth 6mm W 2.5mm pitch

Timing pulley,28 teeth 6mm W 2.5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744520
Product Name Belt Pulleys
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 28
Belt Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details
Belt Pulleys - 2864553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 24
View Details
Belt Pulleys - 7784828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 16
View Details
Belt Pulleys - 182622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 30
View Details