RS Components, Ltd. Belt Pulleys 1465389

Description
Pilot Bore Pulley 3M-09MM-26T
Request a Quote
Description
Pilot Bore Pulley 3M-09MM-26T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465389
Belt Pulleys 1465389
Pilot Bore Pulley 3M-09MM-26T

Pilot Bore Pulley 3M-09MM-26T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465389
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 14
View Details
Belt Pulleys - 184511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 106 mm (4.15 inch)
View Details
Belt Pulleys - 184280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Cast iron
Teeth 72
View Details
Belt Pulleys - 1465415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details