RS Components, Ltd. Conduit Fittings 2687469

Description
BL 90 M40 FOR FPC/LPC40 X2
Request a Quote
Description
BL 90 M40 FOR FPC/LPC40 X2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687469
Conduit Fittings 2687469
BL 90 M40 FOR FPC/LPC40 X2

BL 90 M40 FOR FPC/LPC40 X2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687469
Product Name Conduit Fittings
Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1823861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details