RS Components, Ltd. Conduit Fittings 2149558

Description
NPB M20 Swivel Fitting 16mm
Request a Quote
Description
NPB M20 Swivel Fitting 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149558
Conduit Fittings 2149558
NPB M20 Swivel Fitting 16mm

NPB M20 Swivel Fitting 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149558
Product Name Conduit Fittings
Fitting Type Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details