RS Components, Ltd. Masonry Bolts & Anchors 3785518

Description
RawlPlug R-RLK-L-10060 Masonry Anchor
Request a Quote
Description
RawlPlug R-RLK-L-10060 Masonry Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 3785518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
3785518
Masonry Bolts & Anchors 3785518
RawlPlug R-RLK-L-10060 Masonry Anchor

RawlPlug R-RLK-L-10060 Masonry Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 3785518
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776924 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086909 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 818654 - RS Components, Ltd.
Specs
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 530602 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details