RS Components, Ltd. Masonry Bolts & Anchors 1777030

Description
M6X60 HOLLOW WALL ANCHOR
Request a Quote
Description
M6X60 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777030
Masonry Bolts & Anchors 1777030
M6X60 HOLLOW WALL ANCHOR

M6X60 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777030
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776927 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530630 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 279026 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.53 inch (115 mm)
View Details
Masonry Bolts & Anchors - 1542547 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details