RS Components, Ltd. Masonry Bolts & Anchors 5266637

Description
RS PRO FJJAB12100 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB12100 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 5266637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
5266637
Masonry Bolts & Anchors 5266637
RS PRO FJJAB12100 Anchor Bolt

RS PRO FJJAB12100 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 5266637
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 279048 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 3.15 inch (80 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086968 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details