RS Components, Ltd. Masonry Bolts & Anchors 1777019

Description
M5X45 HOLLOW WALL ANCHOR
Request a Quote
Description
M5X45 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777019
Masonry Bolts & Anchors 1777019
M5X45 HOLLOW WALL ANCHOR

M5X45 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777019
Product Name Masonry Bolts & Anchors
Hole Size 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086902 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776982 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086983 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086905 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details