RS Components, Ltd. Masonry Bolts & Anchors 1542553

Description
RawlPlug RBL2-M12/10W Shield Anchor
Request a Quote
Description
RawlPlug RBL2-M12/10W Shield Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542553
Masonry Bolts & Anchors 1542553
RawlPlug RBL2-M12/10W Shield Anchor

RawlPlug RBL2-M12/10W Shield Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542553
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221972 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 7362572 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 818657 - RS Components, Ltd.
Specs
Anchor Length 1.26 inch (32 mm)
View Details
Masonry Bolts & Anchors - 1777066 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details