RS Components, Ltd. Masonry Bolts & Anchors 1743310

Description
RS PRO FJJAB06/08100 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08100 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743310
Masonry Bolts & Anchors 1743310
RS PRO FJJAB06/08100 Anchor Bolt

RS PRO FJJAB06/08100 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743310
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222004 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1938301 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Hole Size 0.4331 inch (11 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776947 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086788 - RS Components, Ltd.
Specs
Types Forged eye bolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details