RS Components, Ltd. Masonry Bolts & Anchors 6816725

Description
Loose bolt masonry fixing,M16x15mm
Request a Quote
Description
Loose bolt masonry fixing,M16x15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6816725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6816725
Masonry Bolts & Anchors 6816725
Loose bolt masonry fixing,M16x15mm

Loose bolt masonry fixing,M16x15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6816725
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776982 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086927 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6816744 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details