RS Components, Ltd. Masonry Bolts & Anchors 1776937

Description
M10 SHIELD ONLY Z&Y
Request a Quote
Description
M10 SHIELD ONLY Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776937
Masonry Bolts & Anchors 1776937
M10 SHIELD ONLY Z&Y

M10 SHIELD ONLY Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776937
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221988 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776927 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6222155 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.7874 inch (20 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 525408 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 5.31 inch (135 mm)
View Details