RS Components, Ltd. Masonry Bolts & Anchors 9086729

Description
RS PRO FJJAB06/08100CS Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08100CS Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086729
Masonry Bolts & Anchors 9086729
RS PRO FJJAB06/08100CS Anchor Bolt

RS PRO FJJAB06/08100CS Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086729
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777036 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 9086983 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6221966 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 530422 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details