RS Components, Ltd. Masonry Bolts & Anchors 1776908

Description
RS PRO FJNHS08060 Hammer In Anchor
Request a Quote
Description
RS PRO FJNHS08060 Hammer In Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776908
Masonry Bolts & Anchors 1776908
RS PRO FJNHS08060 Hammer In Anchor

RS PRO FJNHS08060 Hammer In Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776908
Product Name Masonry Bolts & Anchors
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 8400650 - RS Components, Ltd.
Specs
Types Plug, thread stalk
Thread Size 0.4724 inch (12 mm)
Anchor Length 5.31 inch (135 mm)
View Details
Masonry Bolts & Anchors - 1777029 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776884 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details