RS Components, Ltd. Masonry Bolts & Anchors 1776884

Description
RS PRO FJJAB10/12100G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB10/12100G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776884
Masonry Bolts & Anchors 1776884
RS PRO FJJAB10/12100G Anchor Bolt

RS PRO FJJAB10/12100G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776884
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816731 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6221922 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 7362576 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details