RS Components, Ltd. Masonry Bolts & Anchors 1776907

Description
8X80 NYLON HAMMER SCREW
Request a Quote
Description
8X80 NYLON HAMMER SCREW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776907
Masonry Bolts & Anchors 1776907
8X80 NYLON HAMMER SCREW

8X80 NYLON HAMMER SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776907
Product Name Masonry Bolts & Anchors
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222048 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3937 inch (10 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 1777071 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6221922 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1542493 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details