RS Components, Ltd. Masonry Bolts & Anchors 1776980

Description
M4X45 HOLLOW WALL ANCHOR
Request a Quote
Description
M4X45 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776980
Masonry Bolts & Anchors 1776980
M4X45 HOLLOW WALL ANCHOR

M4X45 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776980
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816744 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1228299 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Certifications RoHS Certified
Hole Size 0.1890 inch (4.8 mm)
View Details
Masonry Bolts & Anchors - 5266643 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 4833668 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details