RS Components, Ltd. Masonry Bolts & Anchors 9086968

Description
8x130 Throughbolt Zinc & Yellow
Request a Quote
Description
8x130 Throughbolt Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086968
Masonry Bolts & Anchors 9086968
8x130 Throughbolt Zinc & Yellow

8x130 Throughbolt Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086968
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266592 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 530466 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1776912 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 9086716 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details