RS Components, Ltd. Masonry Bolts & Anchors 525329

Description
Loose bolt masonry fixing,M6x10mm
Request a Quote
Description
Loose bolt masonry fixing,M6x10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 525329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
525329
Masonry Bolts & Anchors 525329
Loose bolt masonry fixing,M6x10mm

Loose bolt masonry fixing,M6x10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 525329
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776981 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.1575 inch (4 mm)
Anchor Length 0.9843 inch (25 mm)
View Details
Masonry Bolts & Anchors - 1777079 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 7362582 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details