RS Components, Ltd. 1713224

Description
614 series indicator lights with extra-bright LED composed of 6 chips. These lights have several advantages over filament lamp indicator lights: enhanced operating life, lower consumption, lower heat levels, highly resistant to impacts and vibrations, wide angle of vision etc. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 6.2mm Lamp Size = 5 mm Lamp Type = LED Current Rating = 20 mA
Request a Quote
Description
614 series indicator lights with extra-bright LED composed of 6 chips. These lights have several advantages over filament lamp indicator lights: enhanced operating life, lower consumption, lower heat levels, highly resistant to impacts and vibrations, wide angle of vision etc. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 6.2mm Lamp Size = 5 mm Lamp Type = LED Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1713224 - RS Components, Ltd.
Corby, Northants, United Kingdom
614 series indicator lights with extra-bright LED composed of 6 chips. These lights have several advantages over filament lamp indicator lights: enhanced operating life, lower consumption, lower heat levels, highly resistant to impacts and vibrations, wide angle of vision etc. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 6.2mm Lamp Size = 5 mm Lamp Type = LED Current Rating = 20 mA

614 series indicator lights with extra-bright LED composed of 6 chips. These lights have several advantages over filament lamp indicator lights: enhanced operating life, lower consumption, lower heat levels, highly resistant to impacts and vibrations, wide angle of vision etc.
Voltage Rating = 24 V dc
Light Output Colour = Green
Mounting Hole Size = 6.2mm
Lamp Size = 5 mm
Lamp Type = LED
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1713224
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393350 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1713274 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246425 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116575 - RS Components, Ltd.
RS Components, Ltd.
View Details