RS Components, Ltd. 1713274

Description
Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc. Voltage Rating = 110 V, 220 V Light Output Colour = Red Mounting Hole Size = 6.2mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Current Rating = 550 î¼A
Request a Quote
Description
Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc. Voltage Rating = 110 V, 220 V Light Output Colour = Red Mounting Hole Size = 6.2mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Current Rating = 550 î¼A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1713274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc. Voltage Rating = 110 V, 220 V Light Output Colour = Red Mounting Hole Size = 6.2mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Current Rating = 550 î¼A

Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc.
Voltage Rating = 110 V, 220 V
Light Output Colour = Red
Mounting Hole Size = 6.2mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Current Rating = 550 μA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1713274
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329115 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204439 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204372 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345535 - RS Components, Ltd.
RS Components, Ltd.
View Details