RS Components, Ltd. 1116575

Description
RS Pro 14 mm flush LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from an anodised aluminium bezel, offering a lightweight and sturdy product. Offered in both frontal sealed faston termination & fully sealed epoxy leaded options to ensure your application is covered. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Features and Benefits. Crisp super bright LED indication for instant status recognition. Offered in both faston & wired termination options. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wire Bezel Style = Flush Bezel Colour = Green
Request a Quote
Description
RS Pro 14 mm flush LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from an anodised aluminium bezel, offering a lightweight and sturdy product. Offered in both frontal sealed faston termination & fully sealed epoxy leaded options to ensure your application is covered. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Features and Benefits. Crisp super bright LED indication for instant status recognition. Offered in both faston & wired termination options. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wire Bezel Style = Flush Bezel Colour = Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1116575 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro 14 mm flush LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from an anodised aluminium bezel, offering a lightweight and sturdy product. Offered in both frontal sealed faston termination & fully sealed epoxy leaded options to ensure your application is covered. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Features and Benefits. Crisp super bright LED indication for instant status recognition. Offered in both faston & wired termination options. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 14 (Dia.)mm Lamp Size = 10 mm Length = 19.35 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wire Bezel Style = Flush Bezel Colour = Green

RS Pro 14 mm flush LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from an anodised aluminium bezel, offering a lightweight and sturdy product. Offered in both frontal sealed faston termination & fully sealed epoxy leaded options to ensure your application is covered. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments.
Features and Benefits. Crisp super bright LED indication for instant status recognition. Offered in both faston & wired termination options. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available.
Voltage Rating = 24 V dc
Light Output Colour = Green
Mounting Hole Size = 14 (Dia.)mm
Lamp Size = 10 mm
Length = 19.35 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Flush
Bezel Colour = Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1116575
Unlock Full Specs
to access all available technical data

Similar Products

 - 203824 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345553 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204798 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302291 - RS Components, Ltd.
RS Components, Ltd.
View Details