RS Components, Ltd. 4334436

Description
Type K Inconel 600 High Temperature sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with Inconel 600 sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 for Tc ∅ 3 mm and ∅ 6 mm for Tc ∅ 4.5 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K Inconel 600 High Temperature sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with Inconel 600 sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 for Tc ∅ 3 mm and ∅ 6 mm for Tc ∅ 4.5 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K Inconel 600 High Temperature sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with Inconel 600 sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 for Tc ∅ 3 mm and ∅ 6 mm for Tc ∅ 4.5 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Type K Inconel 600 High Temperature sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with Inconel 600 sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 for Tc ∅ 3 mm and ∅ 6 mm for Tc ∅ 4.5 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath.
Thermocouple Type = K
Probe Length = 300mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1200°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4334436
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1104466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3630323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8240584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 4071343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details