RS Components, Ltd. Castor Wheels 149295

Description
Stainless steel swivel nylon wheel plain
Request a Quote
Description
Stainless steel swivel nylon wheel plain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149295
Castor Wheels 149295
Stainless steel swivel nylon wheel plain

Stainless steel swivel nylon wheel plain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149295
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2804695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.83 inch (72 mm)
View Details
Castor Wheels - 1845856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details