RS Components, Ltd. Castor Wheels 1718318

Description
RS PRO 3577UFR125P30-13 Castor
Request a Quote
Description
RS PRO 3577UFR125P30-13 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1718318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1718318
Castor Wheels 1718318
RS PRO 3577UFR125P30-13 Castor

RS PRO 3577UFR125P30-13 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1718318
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details