RS Components, Ltd. Castor Wheels 2430379

Description
Guitel Swivel Stem Castor, 80mm Rubber,
Request a Quote
Description
Guitel Swivel Stem Castor, 80mm Rubber,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430379
Castor Wheels 2430379
Guitel Swivel Stem Castor, 80mm Rubber,

Guitel Swivel Stem Castor, 80mm Rubber,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430379
Product Name Castor Wheels
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2430385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details