RS Components, Ltd. Castor Wheels 3064344

Description
40 DIA. SPHERICAL CASTER
Request a Quote
Description
40 DIA. SPHERICAL CASTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3064344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3064344
Castor Wheels 3064344
40 DIA. SPHERICAL CASTER

40 DIA. SPHERICAL CASTER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3064344
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Castor Wheels - 2823642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; PP
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details