RS Components, Ltd. Castor Wheels 2270582

Description
Medium duty fixed castor,125mm 250kg
Request a Quote
Description
Medium duty fixed castor,125mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270582
Castor Wheels 2270582
Medium duty fixed castor,125mm 250kg

Medium duty fixed castor,125mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270582
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.6299 inch (16 mm)
Wheel Width 0.7480 inch (19 mm)
View Details
Castor Wheels - 2270100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 1845857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Features Brake
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details