RS Components, Ltd. Castor Wheels 2478168

Description
LAG 7405 Castor
Request a Quote
Description
LAG 7405 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478168
Castor Wheels 2478168
LAG 7405 Castor

LAG 7405 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478168
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2702512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details