RS Components, Ltd. Cable Clips & Clamps 2479229P

Description
HARWIN S8101-46R Cable Clip
Request a Quote
Description
HARWIN S8101-46R Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2479229P
Cable Clips & Clamps 2479229P
HARWIN S8101-46R Cable Clip

HARWIN S8101-46R Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2479229P
Product Name Cable Clips & Clamps
Diameter 0.039 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Diameter 0.421 inch (10.7 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 1982357 - RS Components, Ltd.
Specs
Type Support base
Diameter 0.354 inch (9 mm)
Material Nylon 66
View Details
P-Clips - 2681501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details