RS Components, Ltd. 1366655

Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GR Type = One-Way Flow Control Valve Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.2 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Proof Pressure = 6bar Body Material = Polyamide
Request a Quote
Description
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GR Type = One-Way Flow Control Valve Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.2 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Proof Pressure = 6bar Body Material = Polyamide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GR Type = One-Way Flow Control Valve Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.2 (Operating)bar Maximum Outlet Pressure = 10 (Operating)bar Proof Pressure = 6bar Body Material = Polyamide

Festo GRLA series exhaust flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GR
Type = One-Way Flow Control Valve
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Tube
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.2 (Operating)bar
Maximum Outlet Pressure = 10 (Operating)bar
Proof Pressure = 6bar
Body Material = Polyamide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1366655
Fitting Type One-Way Flow Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1215796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1215787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details