RS Components, Ltd. 1215796

Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy
Request a Quote
Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube CAD Drawing = 3D CAD Model Body Material = Aluminium Alloy, Steel Alloy

Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools.
Manufacturer Series = VZQA
Type = Supply
Inlet Port Type = Tube
CAD Drawing = 3D CAD Model
Body Material = Aluminium Alloy, Steel Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1215796
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Silencer
Connection G 1/4 Male
Fitting / Connection Size G 1/4 Male
View Details
 - 1366524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection G 1/4 Male, 8mm
Fitting / Connection Size G 1/4 Male, 8mm
View Details
 - 1214346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1214350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details