RS Components, Ltd. 1214362

Description
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Body Material = Brass Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model
Request a Quote
Description
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Body Material = Brass Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°. Manufacturer Series = GRLZ Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Threaded Threaded Outlet Thread Standard = Metric Threaded Outlet Thread Gender = Male Body Material = Brass Threaded Outlet Thread Size = 5 mm CAD Drawing = 3D CAD Model

Festo GRLZ series one-way air supply flow regulators with integrated QS push-in fitting. The QS push-in fittings and captive seals, as well as a robust metal design provide a simple and reliable installation that can be rotated freely through 360°.
Manufacturer Series = GRLZ
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 4mm
Outlet Port Type = Threaded
Threaded Outlet Thread Standard = Metric
Threaded Outlet Thread Gender = Male
Body Material = Brass
Threaded Outlet Thread Size = 5 mm
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1214362
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 8mm
Fitting / Connection Size 8mm
View Details
 - 1214350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1214363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1366655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection 6mm
Fitting / Connection Size 6mm
View Details