RS Components, Ltd. 1215787

Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube Body Material = Aluminium Alloy, Steel Alloy CAD Drawing = 3D CAD Model
Request a Quote
Description
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube Body Material = Aluminium Alloy, Steel Alloy CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools. Manufacturer Series = VZQA Type = Supply Inlet Port Type = Tube Body Material = Aluminium Alloy, Steel Alloy CAD Drawing = 3D CAD Model

Festo VZQA series pinch valves enable better flow control of media such as granulate, liquids containing solid particles or highly viscous and abrasive media. The individual components of the VZQA pinch valves are modularly configurable. The sealing cartridge can also be replaced without special tools.
Manufacturer Series = VZQA
Type = Supply
Inlet Port Type = Tube
Body Material = Aluminium Alloy, Steel Alloy
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1215787
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
 - 9160952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
 - 5113937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 1/2 in, 15mm
Fitting / Connection Size BSP 1/2 in, 15mm
View Details
 - 1214351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 8mm
Fitting / Connection Size 8mm
View Details