RS Components, Ltd. Workbenches 1357339

Description
Treston TP915 Workbench
Request a Quote
Description
Treston TP915 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1357339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1357339
Workbenches 1357339
Treston TP915 Workbench

Treston TP915 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357339
Product Name Workbenches
Type Workbench
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 440907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 47.2 inch (1200.00 mm)
Height 23.6 inch (600 mm)
View Details
Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Worktops - 6782789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 29.5 inch (750 mm)
Width 78.7 inch (2000.00 mm)
View Details