RS Components, Ltd. Workbenches 2723775

Description
Bott 16921514.16 Workbench
Request a Quote
Description
Bott 16921514.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723775
Workbenches 2723775
Bott 16921514.16 Workbench

Bott 16921514.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723775
Product Name Workbenches
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Workbenches - 2848946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Work Surface Metal
View Details
Worktops - 6883606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Worktops - 1357365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
View Details