RS Components, Ltd. 1314761

Description
Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote
Description
Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Diameter = 6mm Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC

Thermocouple housed in a washer eyelet. Grounded tip for quick response. Washer with 6mm clearance hole. 2 Metre glassfibre insulated, stainless steel over braided extension lead,7/0.2 mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3
Thermocouple Type = K
Probe Diameter = 6mm
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Standard Connector
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314761
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 7877848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 3241973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 3971589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details