RS Components, Ltd. 1365846

Description
Mineral insulated Type ‘K’ Duplex Thermocouple,310 stainless steel sheath,Sheath can be bent/formed to suit many applications and processes,3.0 or 6.0mm Diameters available,Insulated hot junction,Probe temperature range -40°C up to +1100°C,Standard duplex plug termination (200°C),Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote
Description
Mineral insulated Type ‘K’ Duplex Thermocouple,310 stainless steel sheath,Sheath can be bent/formed to suit many applications and processes,3.0 or 6.0mm Diameters available,Insulated hot junction,Probe temperature range -40°C up to +1100°C,Standard duplex plug termination (200°C),Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mineral insulated Type ‘K’ Duplex Thermocouple,310 stainless steel sheath,Sheath can be bent/formed to suit many applications and processes,3.0 or 6.0mm Diameters available,Insulated hot junction,Probe temperature range -40°C up to +1100°C,Standard duplex plug termination (200°C),Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584

Mineral insulated Type ‘K’ Duplex Thermocouple,310 stainless steel sheath,Sheath can be bent/formed to suit many applications and processes,3.0 or 6.0mm Diameters available,Insulated hot junction,Probe temperature range -40°C up to +1100°C,Standard duplex plug termination (200°C),Conforms to IEC 584 specification
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 1 mm, 1.5 mm, 3 mm
Probe Material = 310 Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C
Termination Type = Miniature Plug
Standards Met = IEC 584

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365846
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 16 inch (400 mm)
View Details
 - 7877731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 8471065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details