RS Components, Ltd. 4553750

Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 3m Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = IEC
Request a Quote
Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 3m Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4553750 - RS Components, Ltd.
Corby, Northants, United Kingdom
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 3m Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Cable Standards Met = IEC

316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C.
Thermocouple Type = K
Probe Length = 3m
Probe Diameter = 3mm
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4553750
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 4334284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 20 inch (500 mm)
View Details
 - 2287489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 8471084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details