RS Components, Ltd. 1314751

Description
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 20m Termination Type = Standard Connector Standards Met = ANSI
Request a Quote
Description
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 20m Termination Type = Standard Connector Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 20m Termination Type = Standard Connector Standards Met = ANSI

Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications
Thermocouple Type = K
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +700°C
Cable Length = 20m
Termination Type = Standard Connector
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314751
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3106628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 7877743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 8240644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 3241816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details