RS Components, Ltd. 1265968

Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 46 kg @ Shore Hardness 45, 97.8 kg @ Shore Hardness 60 Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 46 kg @ Shore Hardness 45, 97.8 kg @ Shore Hardness 60 Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1265968 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 46 kg @ Shore Hardness 45, 97.8 kg @ Shore Hardness 60 Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female Only
Compression Load = 46 kg @ Shore Hardness 45, 97.8 kg @ Shore Hardness 60
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Overall Height = 35mm
Shore Hardness = 50Shore A
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1265968
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 8112328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.34 inch (34 mm)
View Details
 - 1264335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1263959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 2983193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details