RS Components, Ltd. 1264337

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 9.9kg Shearing Load = 3.15kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 9.9kg Shearing Load = 3.15kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264337 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 9.9kg Shearing Load = 3.15kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Overall Height = 15mm Shore Hardness = 50Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 9.9kg
Shearing Load = 3.15kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 16mm
Overall Height = 15mm
Shore Hardness = 50Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264337
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 2371972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.5 inch (38 mm)
View Details
 - 1264322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 1264919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details