RS Components, Ltd. 1265955

Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 23.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 45Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 23.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 45Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1265955 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only Compression Load = 23.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Shore Hardness = 45Shore A Overall Height = 40mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female Only
Compression Load = 23.3kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 30mm
Shore Hardness = 45Shore A
Overall Height = 40mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1265955
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 2371792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 7773156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.59 inch (40.5 mm)
View Details
 - 1264949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details